I/O Port Expander, I2C / SMBus, 8-Bit, with Active Low Interrupt, SOIC-16, 150 mils, 2000-REEL Product overview: CAT9554WI-GT2 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, SOIC, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-CAT9554WI-GT2 can be used for catalog matching and distributor lookup.
I/O Expander 8 I²C, SMBus 400kHz 16-SOIC
IC I/O EXPANDER I2C 8B 16SOIC
I/O Expander 8 I²C, SMBus 400 kHz 16-SOIC
IC XPNDR 400KHZ I2C SMBUS 16SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-CAT9554WI-GT2 | CAT9554WI-GT2TR-ND | CAT9554WI-GT2 | CAT9554WI-GT2 | CAT9554WI-GT2 |
| Product Name | 8-bit SOIC Interface Transceiver IC | I/O Expanders | I/O Expanders | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander | Port / Bus Expander; Sensor Interface | |
| Features | RoHS | RoHS | |||
| Pd | 1000 milliwatts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |