onsemi LED Drivers CAT9552HV6I-GT2

Description
LED Driver IC 16 Output Linear Dimming 25mA 24-TQFN (4x4)
Request a Quote Datasheet
Description
LED Driver IC 16 Output Linear Dimming 25mA 24-TQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - CAT9552HV6I-GT2-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 16 Output Linear Dimming 25mA 24-TQFN (4x4)

LED Driver IC 16 Output Linear Dimming 25mA 24-TQFN (4x4)

Buy Now Datasheet
Singapore, Singapore
16-bit LED Driver IC
137-CAT9552HV6I-GT2
16-bit LED Driver IC 137-CAT9552HV6I-GT2
I/O Port Expander, I2C, 16-bit, LED Driver with Programmable Blink Rate, TQFN24, 4x4, 2000-REEL Product overview: CAT9552HV6I-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT9552HV6I-GT2 can be used for catalog matching and distributor lookup.

I/O Port Expander, I2C, 16-bit, LED Driver with Programmable Blink Rate, TQFN24, 4x4, 2000-REEL Product overview: CAT9552HV6I-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT9552HV6I-GT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1006333-CAT9552HV6I-GT2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1006333-CAT9552HV6I-GT2
Integrated Circuits (ICs) - PMIC - LED Drivers 1006333-CAT9552HV6I-GT2
Win Source Part Number: 1006333-CAT9552HV6I- GT2 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 400Hz Current - Output / Channel: 25mA Internal Switch(s): Yes Number of Outputs: 16 Voltage - Supply (Min): 2.3V Voltage - Supply (Max): 5.5V Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-TQFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-CAT9552HV6I-GT2 -ONTR,ONSONSCAT9552H V6I-GT2 Base Product Number: CAT9552 Product Status: Obsolete

Win Source Part Number: 1006333-CAT9552HV6I-GT2
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 400Hz
Current - Output / Channel: 25mA
Internal Switch(s): Yes
Number of Outputs: 16
Voltage - Supply (Min): 2.3V
Voltage - Supply (Max): 5.5V
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-TQFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CAT9552HV6I-GT2-ONTR,ONSONSCAT9552HV6I-GT2
Base Product Number: CAT9552
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT9552HV6I-GT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT9552HV6I-GT2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT9552HV6I-GT2
IC LED DRIVER LINEAR 25MA 24TQFN

IC LED DRIVER LINEAR 25MA 24TQFN

Supplier's Site
PMIC - LED Drivers - CAT9552HV6I-GT2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT9552HV6I-GT2
PMIC - LED Drivers CAT9552HV6I-GT2
IC LED DRIVER LINEAR 25MA 24TQFN

IC LED DRIVER LINEAR 25MA 24TQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number CAT9552HV6I-GT2-ND 137-CAT9552HV6I-GT2 1006333-CAT9552HV6I-GT2 CAT9552HV6I-GT2 CAT9552HV6I-GT2
Product Name LED Drivers 16-bit LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 3A/1.5A Buck Led Driver - A6213KLJTR-1-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
LED Drivers - 448-BCR420UE6433HTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers
PMIC - LED Drivers - FAN5608HMPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details