onsemi SOIC Memory IC and Storage Component CAT93C86VI

Description
16-KBit Microwire Serial EEPROM
Request a Quote Datasheet
Description
16-KBit Microwire Serial EEPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT93C86VI - Rochester Electronics
Newburyport, MA, United States
16-KBit Microwire Serial EEPROM

16-KBit Microwire Serial EEPROM

Supplier's Site Datasheet
Singapore, Singapore
SOIC Memory IC and Storage Component
774-CAT93C86VI
SOIC Memory IC and Storage Component 774-CAT93C86VI
1KX16 MICROWIRE BUS SERIAL EEPROM, PDSO8, LEAD AND HALOGEN FREE, SOIC-8 Product overview: CAT93C86VI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C86VI can be used for catalog matching and distributor lookup.

1KX16 MICROWIRE BUS SERIAL EEPROM, PDSO8, LEAD AND HALOGEN FREE, SOIC-8 Product overview: CAT93C86VI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C86VI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT93C86VI - 1159240-CAT93C86VI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT93C86VI
1159240-CAT93C86VI
Memory - CAT93C86VI 1159240-CAT93C86VI
Manufacturer: ON Semiconductor Win Source Part Number: 1159240-CAT93C86VI Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1159240-CAT93C86VI
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now
Memory - CAT93C86VI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT93C86VI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C86VI
Integrated Circuits (ICs) - Memory - Memory CAT93C86VI
IC EEPROM 16KBIT MICROWIRE 8SOIC

IC EEPROM 16KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT93C86VI 774-CAT93C86VI 1159240-CAT93C86VI CAT93C86VI CAT93C86VI
Product Name SOIC Memory IC and Storage Component Memory - CAT93C86VI Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Package Type SOIC; SOIC8 SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - 93C46-I/J - 858637-93C46-I/J - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 28456781 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers