onsemi Memory CAT93C86LI-G

Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT93C86LI-G-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-PDIP

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 3MHz 8-PDIP

Buy Now Datasheet
Memory - Unclassified Memory - CAT93C86LI-G - 1159237-CAT93C86LI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CAT93C86LI-G
1159237-CAT93C86LI-G
Memory - Unclassified Memory - CAT93C86LI-G 1159237-CAT93C86LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 1159237-CAT93C86LI-G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8, 1K x 16) Family Name: CAT93C86 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 3MHz Memory Interface: SPI Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): 93AA86C-E/P; 93LC86C-I/P; 93LC86C-E/PG; Introduction Date: July 20, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: ON Semiconductor
Win Source Part Number: 1159237-CAT93C86LI-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8, 1K x 16)
Family Name: CAT93C86
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3MHz
Memory Interface: SPI
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): 93AA86C-E/P; 93LC86C-I/P; 93LC86C-E/PG;
Introduction Date: July 20, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
 - CAT93C86LI-G - Rochester Electronics
Newburyport, MA, United States
16-KBit Microwire Serial EEPROM

16-KBit Microwire Serial EEPROM

Supplier's Site Datasheet
Singapore, Singapore
16Kb 5V Memory IC and Storage Component
774-CAT93C86LI-G
16Kb 5V Memory IC and Storage Component 774-CAT93C86LI-G
16Kb EEPROM, Serial MICROWIRE, PDIP-8, 5V Product overview: CAT93C86LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C86LI-G can be used for catalog matching and distributor lookup.

16Kb EEPROM, Serial MICROWIRE, PDIP-8, 5V Product overview: CAT93C86LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C86LI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CAT93C86LI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT93C86LI-G
Integrated Circuits (ICs) - Memory CAT93C86LI-G
IC EEPROM 16KBIT SPI 3MHZ 8DIP

IC EEPROM 16KBIT SPI 3MHZ 8DIP

Supplier's Site
Serial Eeprom, 16Kbit, 3Mhz, Dip-8; Memory Interface Type Onsemi - 06R1479 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 16Kbit, 3Mhz, Dip-8; Memory Interface Type Onsemi
06R1479
Serial Eeprom, 16Kbit, 3Mhz, Dip-8; Memory Interface Type Onsemi 06R1479
SERIAL EEPROM, 16KBIT, 3MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:-; Frequency:3MHzRoHS Compliant: Yes

SERIAL EEPROM, 16KBIT, 3MHZ, DIP-8; Memory Interface Type:Serial Microwire; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit / 1K x 16bit; Clock Frequency:3MHz; Memory Case Style:DIP; No. of Pins:8Pins; MSL:-; Frequency:3MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CAT93C86LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-PDIP

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-PDIP

Buy Now Datasheet
Memory - CAT93C86LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 3 MHz 8-PDIP

EEPROM Memory IC 16Kbit Microwire 3 MHz 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT93C86LI-G-ND 1159237-CAT93C86LI-G CAT93C86LI-G 774-CAT93C86LI-G CAT93C86LI-G 06R1479 CAT93C86LI-G
Product Name Memory Memory - Unclassified Memory - CAT93C86LI-G 16Kb 5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory Serial Eeprom, 16Kbit, 3Mhz, Dip-8; Memory Interface Type Onsemi Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP DIP; DIP8 DIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8764813QYA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 512 kbits
View Details