onsemi Memory IC and Storage Component CAT93C86BHU4I-GT3

Description
EEPROM Serial 16-Kb Microwire
Request a Quote Datasheet
Description
EEPROM Serial 16-Kb Microwire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT93C86BHU4I-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM Serial 16-Kb Microwire

EEPROM Serial 16-Kb Microwire

Supplier's Site Datasheet
Memory IC and Storage Component - 774-CAT93C86BHU4I-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT93C86BHU4I-GT3
Memory IC and Storage Component 774-CAT93C86BHU4I-GT3
EEPROM Serial 16-Kb Microwire, UDFN8, 2x3, 0.5P, Extended Pad, 3000-REEL Product overview: CAT93C86BHU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C86BHU4I-GT 3 can be used for catalog matching and distributor lookup.

EEPROM Serial 16-Kb Microwire, UDFN8, 2x3, 0.5P, Extended Pad, 3000-REEL Product overview: CAT93C86BHU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C86BHU4I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 488-CAT93C86BHU4I-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 4MHz 8-UDFN-EP (2x3)

EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 4MHz 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - 488-CAT93C86BHU4I-GT3DKR-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 16KBIT MICROWIRE 8UDFN

IC EEPROM 16KBIT MICROWIRE 8UDFN

Buy Now Datasheet
Memory - 488-CAT93C86BHU4I-GT3CT-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 16KBIT MICROWIRE 8UDFN

IC EEPROM 16KBIT MICROWIRE 8UDFN

Buy Now Datasheet
Memory - EEPROM - CAT93C86BHU4I-GT3 - 914770-CAT93C86BHU4I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT93C86BHU4I-GT3
914770-CAT93C86BHU4I-GT3
Memory - EEPROM - CAT93C86BHU4I-GT3 914770-CAT93C86BHU4I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 914770-CAT93C86BHU4I -GT3 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 4 MHz 8-UDFN-EP (2x3) Package: 8-UFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: CAT93C86 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN-EP (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: ON Semiconductor
Win Source Part Number: 914770-CAT93C86BHU4I-GT3
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8, 1K x 16) SPI 4 MHz 8-UDFN-EP (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAT93C86
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN-EP (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT93C86BHU4I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT93C86BHU4I-GT3
Integrated Circuits (ICs) - Memory - Memory CAT93C86BHU4I-GT3
IC EEPROM 16KBIT MICROWIRE 8UDFN

IC EEPROM 16KBIT MICROWIRE 8UDFN

Supplier's Site
IC EEPROM 16KBIT SPI 4MHZ 8UDFN

IC EEPROM 16KBIT SPI 4MHZ 8UDFN

Supplier's Site Datasheet
Memory - CAT93C86BHU4I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 4 MHz 8-UDFN-EP (2x3)

EEPROM Memory IC 16Kbit Microwire 4 MHz 8-UDFN-EP (2x3)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT93C86BHU4I-GT3 774-CAT93C86BHU4I-GT3 488-CAT93C86BHU4I-GT3TR-ND 914770-CAT93C86BHU4I-GT3 CAT93C86BHU4I-GT3 CAT93C86BHU4I-GT3 CAT93C86BHU4I-GT3
Product Name Memory IC and Storage Component Memory Memory - EEPROM - CAT93C86BHU4I-GT3 Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Package Type UDFN8, 2x3, 0.5P, Extended Pad 8-UFDFN Exposed Pad 8-UDFN-EP (2x3) 8-UFDFN Exposed Pad
Access Time 100 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - NMC2147HF-3-MIL - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - CAT24C04YGI-T3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers