Win Source Part Number: 1051269-CAT93C66LI
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8, 256 x 16)
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Memory Interface: SPI
Alternative Parts (Cross-Reference): 24LC01B/P; CAT24WC16L; CAT24WC02LI; CAT93C56LI; 24LC01B-I/P; 24LC16B-I/P;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Catalyst Semiconductor Inc.
Other Names: 2156-CAT93C66LI,CATC
Base Product Number: 93C66
IC EEPROM 4KBIT SPI 2MHZ 8DIP / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2 MHz 8-PDIP Product overview: CAT93C66LI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ, 4Kb, 2 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, 4Kb, 2 MHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C66LI can be used for catalog matching and distributor lookup.
EEPROM Memory IC 4Kbit Microwire 2 MHz 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1051269-CAT93C66LI | 774-CAT93C66LI | CAT93C66LI |
| Product Name | Integrated Circuits (ICs) - Memory | 2MHZ 4Kb 2 MHz Memory IC and Storage Component | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM |