Manufacturer: ON Semiconductor
Win Source Part Number: 1159216-CAT93C46RVI-
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 4MHz 8-SOIC
IC MICROWIRE BUS SERIAL EEPROM, Programmable ROM Product overview: CAT93C46RVI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT93C46RVI-G can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kbit Microwire 4 MHz 8-SOIC
EEPROM Memory IC 1Kbit Microwire 4 MHz 8-SOIC
IC EEPROM 1KBIT SPI 4MHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1159216-CAT93C46RVI-G | CAT93C46RVI-G-ND | 774-CAT93C46RVI-G | CAT93C46RVI-G | CAT93C46RVI-G |
| Product Name | Memory - CAT93C46RVI-G | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Supply Voltage | 1.8V ~ 5.5V | 1.8V | 1.8V ~ 5.5V | 1.8V ~ 5.5V |