Manufacturer: ON Semiconductor
Win Source Part Number: 1159211-CAT8900D250T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2.7 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Part Status: Obsolete(EOL)
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Family Name: CAT8900
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800nA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6018AEUR21+T; MAX6018BEUR21+; MAX6018BEUR21-T;
Introduction Date: July 27, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Metering, Sensing & Instrumentation, Communications & Networking, Medical, Consumer Electronics, Power Management
Series Voltage Reference IC Fixed 2.5V V ±0.2% 10mA SOT-23-3
2.5V Precision Voltage Reference IC, SOT-23, 3-Pin Product overview: CAT8900D250TBGT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-CAT8900D250TBGT3
IC VREF SERIES 0.2% SOT23-3
IC VREF SERIES 0.2% SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1159211-CAT8900D250TBGT3 | CAT8900D250TBGT3-ND | 693-CAT8900D250TBGT3 | CAT8900D250TBGT3 | CAT8900D250TBGT3 |
| Product Name | PMIC - PMIC - Voltage Reference - CAT8900D250TBGT3 | Voltage Reference | 2.5V SOT-23 Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | |
| TC | 50 ppm/C | 50 ppm/C | |||
| IQ | 8.00E-4 mA | 8.00E-4 mA | 8.00E-4 mA | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Type | Series | Precision | Series |