onsemi Voltage Reference CAT8900C204TBGT3

Description
Series Voltage Reference IC Fixed 2.048V V ±0.12% 10mA SOT-23-3
Request a Quote Datasheet
Description
Series Voltage Reference IC Fixed 2.048V V ±0.12% 10mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - CAT8900C204TBGT3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
CAT8900C204TBGT3-ND
Voltage Reference CAT8900C204TBGT3-ND
Series Voltage Reference IC Fixed 2.048V V ±0.12% 10mA SOT-23-3

Series Voltage Reference IC Fixed 2.048V V ±0.12% 10mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - CAT8900C204TBGT3 - 1159205-CAT8900C204TBGT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - CAT8900C204TBGT3
1159205-CAT8900C204TBGT3
PMIC - PMIC - Voltage Reference - CAT8900C204TBGT3 1159205-CAT8900C204TBGT3
Manufacturer: ON Semiconductor Win Source Part Number: 1159205-CAT8900C204T BGT3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.12% Temperature Coefficient: 50ppm/°C Voltage - Input: 2.7 V ~ 5.5 V Output Type: Fixed Reference Type: Series Part Status: Obsolete(EOL) Output Current: 10mA Noise - 0.1Hz to 10Hz: 50μVp-p Output Voltage: 2.048V Categories: Integrated Circuits (ICs) Operating Supply Current: 800nA Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): REF3020AIDBZR; CAT8900C204TBGT3; CAT8900A204TBGT3; MAX6018AEUR18; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159205-CAT8900C204TBGT3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.12%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2.7 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Part Status: Obsolete(EOL)
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800nA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): REF3020AIDBZR; CAT8900C204TBGT3; CAT8900A204TBGT3; MAX6018AEUR18;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.048V SOT-23 Precision Voltage Reference IC
693-CAT8900C204TBGT3
2.048V SOT-23 Precision Voltage Reference IC 693-CAT8900C204TBGT3
2.048V Precision Voltage Reference IC, SOT-23, 3-Pin Product overview: CAT8900C204TBGT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-CAT8900C204TBGT3 can be used for catalog matching and distributor lookup.

2.048V Precision Voltage Reference IC, SOT-23, 3-Pin Product overview: CAT8900C204TBGT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-CAT8900C204TBGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - CAT8900C204TBGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
CAT8900C204TBGT3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference CAT8900C204TBGT3
IC VREF SERIES 0.12% SOT23-3

IC VREF SERIES 0.12% SOT23-3

Supplier's Site
IC VREF SERIES 0.12% SOT23-3 - 598-CAT8900C204TBGT3 - Utmel Electronic Limited
Hong Kong, China
IC VREF SERIES 0.12% SOT23-3
598-CAT8900C204TBGT3
IC VREF SERIES 0.12% SOT23-3 598-CAT8900C204TBGT3
IC VREF SERIES 0.12% SOT23-3

IC VREF SERIES 0.12% SOT23-3

Supplier's Site
PMIC - Voltage Reference - CAT8900C204TBGT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
CAT8900C204TBGT3
PMIC - Voltage Reference CAT8900C204TBGT3
IC VREF SERIES 0.12% SOT23-3

IC VREF SERIES 0.12% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number CAT8900C204TBGT3-ND 1159205-CAT8900C204TBGT3 693-CAT8900C204TBGT3 CAT8900C204TBGT3 598-CAT8900C204TBGT3 CAT8900C204TBGT3
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - CAT8900C204TBGT3 2.048V SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SERIES 0.12% SOT23-3 PMIC - Voltage Reference
Type Series Precision Series
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C 50 ppm/C
IQ 8.00E-4 mA 8.00E-4 mA 4.50E-4 mA 8.00E-4 mA
Accuracy 0.1200 %
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - ADR291GT9Z - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details