2.5V Precision Voltage Reference IC, SOT-23, 3-Pin, Surface Mount Product overview: CAT8900B250TBGT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-CAT8900B250TBGT3
Manufacturer: ON Semiconductor
Win Source Part Number: 1159200-CAT8900B250T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.04%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2.7 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Part Status: Obsolete(EOL)
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Family Name: CAT8900
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800nA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6018AEUR21+T; MAX6018BEUR21+; MAX6018BEUR21-T;
Introduction Date: July 27, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Series Voltage Reference IC Fixed 2.5V V ±0.04% 10mA SOT-23-3
IC VREF SERIES 0.04% SOT23-3
IC VREF SERIES 0.04% SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-CAT8900B250TBGT3 | 1159200-CAT8900B250TBGT3 | CAT8900B250TBGT3-ND | CAT8900B250TBGT3 | CAT8900B250TBGT3 |
| Product Name | SMD 2.5V SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - CAT8900B250TBGT3 | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Precision | Series | Series | ||
| Package Type | Other; SOT-23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| VIN | 6.5 volts | 2.7 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| TC | 50 ppm/C | 50 ppm/C |