2.048V Precision Voltage Reference, SOT-23, 3-Pin Product overview: CAT8900B204TBGT3 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.048V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.048V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-CAT8900B204TBGT3
Series Voltage Reference IC Fixed 2.048V V ±0.05% 10mA SOT-23-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1159199-CAT8900B204T
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 50ppm/°C
Voltage - Input: 2.7 V ~ 5.5 V
Output Type: Fixed
Reference Type: Series
Part Status: Obsolete(EOL)
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Family Name: CAT8900
Output Voltage: 2.048V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800nA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6018BEUR21+; MAX6018AEUR21+; ISL21080CIH320Z-TK;
Introduction Date: July 27, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC VREF SERIES 0.05% SOT23-3
IC VREF SERIES 0.05% SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-CAT8900B204TBGT3 | CAT8900B204TBGT3-ND | 1159199-CAT8900B204TBGT3 | CAT8900B204TBGT3 | CAT8900B204TBGT3 |
| Product Name | 2.048V SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - CAT8900B204TBGT3 | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Precision | Series | Series | ||
| Package Type | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| VIN | 6.5 volts | 2.7 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| TC | 50 ppm/C | 50 ppm/C |