The CAT863TTBI-GT3 is a microprocessor power supply supervisor designed to monitor power supplies in digital systems. It generates an active low reset signal when the power supply voltage falls below a preset threshold and maintains this signal for at least 140 ms after the voltage rises above the threshold. This device supports industry-standard threshold levels for +3.3 V and 5.0 V systems, with a reset output that is open drain and requires a pull-up resistor. The CAT863 operates with a supply current of only 6 µA and is capable of functioning down to a VCC of 1.0 V, ensuring reliable operation even during fast transients. It is rated for an industrial temperature range of -40°C to +85°C and comes in a compact SOT-23 package. The device is also Pb-free and RoHS compliant, making it suitable for various applications including computers, servers, laptops, and embedded control systems.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.08V, PDSO3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | CAT863TTBI-GT3 | CAT863TTBI-GT3-ND | CAT863TTBI-GT3 | CAT863TTBI-GT3 | CAT863TTBI-GT3 |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Type | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | |
| Features | Manual Reset | ||||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |