The CAT859CTBI-GT3 is a microprocessor power supply supervisor designed to monitor power supplies in digital systems. It generates an active low reset signal when the power supply voltage falls below a preset threshold and maintains this signal for at least 140 ms after the voltage rises above the threshold. This device supports standard threshold levels for +3.3 V and 5.0 V systems, making it versatile for various applications. Key features include precision monitoring with a reset threshold voltage tolerance of -5% to -10%, a low supply current of 6 µA, and operation down to a VCC of 1.0 V. The CAT859CTBI-GT3 is housed in a compact SOT-23 package and operates over an industrial temperature range of -40°C to +85°C. It is suitable for use in computers, servers, laptops, wireless communications, and embedded control systems. The device is also Pb-free and RoHS compliant, ensuring it meets environmental standards.
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | CAT859CTBI-GT3 | CAT859CTBI-GT3 | CAT859CTBI-GT3 |
| Product Name | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Number of Supplies | 1; 1 |