Manufacturer: ON Semiconductor
Win Source Part Number: 1159187-CAT824UTDI-G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2V
Family Name: CAT824
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TSOT-23-5
Alternative Parts (Cross-Reference): H6060V16SO8A; H6060V16SO8A+; H6060V16SO8B;
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC 1-CHANNEL POWER SUPPLY MANAGEMENT CKT, PDSO5, HALOGEN FREE AND ROHS COMPLIANT, MO-193, TSOT-23, 5 PIN, Power Management Circuit Product overview: CAT824UTDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT824UTDI-GT3 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL TSOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5
IC SUPERVISOR 1 CHANNEL TSOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1159187-CAT824UTDI-GT3 | 691-CAT824UTDI-GT3 | CAT824UTDI-GT3 | CAT824UTDI-GT3 | CAT824UTDI-GT3 |
| Product Name | PMIC - PMIC - Supervisors - CAT824UTDI-GT3 | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||
| Output Options | Inverting; Active Low; Active High | Push-Pull, Totem Pole | |||
| Threshold | 2 volts | 2 volts | 2 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |