Manufacturer: ON Semiconductor
Win Source Part Number: 202245-CAT823ZTDI-GT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.32V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5
Voltage Supervisor, 2.32V, 5.5V, SOT-23-5, Watchdog, Active Low Reset Product overview: CAT823ZTDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.32V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.32V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT823ZTDI-GT3 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL TSOT23-5
MPU SUPERVISOR, -40 TO 85DEG C; Threshold Voltage:2.32V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:TSOT-23; No. of Pins:5Pins RoHS Compliant: Yes
Supervisory Circuits act low MR/WD
Supervisor Push-Pull, Totem Pole 1 Channel TSOT-23-5
IC SUPERVISOR 1 CHANNEL TSOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 202245-CAT823ZTDI-GT3 | CAT823ZTDI-GT3OSTR-ND | 691-CAT823ZTDI-GT3 | CAT823ZTDI-GT3 | 06R1419 | CAT823ZTDI-GT3 | CAT823ZTDI-GT3 | CAT823ZTDI-GT3 |
| Product Name | PMIC - PMIC - Supervisors - CAT823ZTDI-GT3 | Supervisors | 2.32V 5.5V SOT-23 Voltage Supervisor IC | PMIC - Supervisors | Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | TSOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 | SOT-23; SOT-23-5 Thin, TSOT-23-5 | SOT-23-5 Thin, TSOT-23-5 | |||
| Threshold | 2.32 volts | 2.32 volts | 2.32 volts | 2.32 volts | 2.32 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |