Manufacturer: ON Semiconductor
Win Source Part Number: 807453-CAT823RSDI-GT
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Part Status: Obsolete (End Of Life)
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.63V
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: CAT823
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Voltage Supervisor with Manual Reset and Watchdog, SC-88A (SC-70 5 Lead), 1.25x2, 3000-REEL Product overview: CAT823RSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 88A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 88A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT823RSDI-GT3 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SC70-5
IC SUPERVISOR 1 CHANNEL SC70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-88A (SC-70-5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 807453-CAT823RSDI-GT3 | CAT823RSDI-GT3-ND | 691-CAT823RSDI-GT3 | CAT823RSDI-GT3 | CAT823RSDI-GT3 | CAT823RSDI-GT3 |
| Product Name | PMIC - PMIC - Supervisors - CAT823RSDI-GT3 | Supervisors | 88A Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | |||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SSOP | TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC | SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; TSSOP; SC-70 | SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts |