onsemi SMD 2.93V Voltage Supervisor IC CAT812STBI-T3

Description
IC Supervisor 1Ch 2.93V SOT-143 SMD Product overview: CAT812STBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812STBI-T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC Supervisor 1Ch 2.93V SOT-143 SMD Product overview: CAT812STBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812STBI-T3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.93V Voltage Supervisor IC
691-CAT812STBI-T3
SMD 2.93V Voltage Supervisor IC 691-CAT812STBI-T3
IC Supervisor 1Ch 2.93V SOT-143 SMD Product overview: CAT812STBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812STBI-T3 can be used for catalog matching and distributor lookup.

IC Supervisor 1Ch 2.93V SOT-143 SMD Product overview: CAT812STBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812STBI-T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - CAT812STBI-T3 - 1027811-CAT812STBI-T3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT812STBI-T3
1027811-CAT812STBI-T3
PMIC - PMIC - Supervisors - CAT812STBI-T3 1027811-CAT812STBI-T3
Manufacturer: ON Semiconductor Win Source Part Number: 1027811-CAT812STBI-T 3 Packaging: Cut Reel Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027811-CAT812STBI-T3
Packaging: Cut Reel
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - CAT812STBI-T3TR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR MPU 2.93V SOT143-4

IC SUPERVISOR MPU 2.93V SOT143-4

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT812STBI-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT812STBI-T3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT812STBI-T3
IC SUPERVISOR MPU 2.93V SOT143-4

IC SUPERVISOR MPU 2.93V SOT143-4

Supplier's Site
Supervisors - CAT812STBI-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT812STBI-T3
Supervisors CAT812STBI-T3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
PMIC - Supervisors - CAT812STBI-T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT812STBI-T3
PMIC - Supervisors CAT812STBI-T3
IC SUPERVISOR MPU 2.93V SOT143-4

IC SUPERVISOR MPU 2.93V SOT143-4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT812STBI-T3 1027811-CAT812STBI-T3 CAT812STBI-T3TR-ND CAT812STBI-T3 CAT812STBI-T3 CAT812STBI-T3
Product Name SMD 2.93V Voltage Supervisor IC PMIC - PMIC - Supervisors - CAT812STBI-T3 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-143 SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
IQ 6 µA
Supply Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901816P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details