The CAT812RTBI-GT3 is a microprocessor supervisory circuit designed to monitor power supply voltages, specifically featuring an active HIGH reset output. It is capable of monitoring various voltage levels, including +5.0 V, +3.3 V, +3.0 V, and +2.5 V, with precision tolerances of ±5%, ±10%, and ±20%. The device includes a manual reset input and is a direct replacement for the MAX812 in applications that operate within an industrial temperature range of -40°C to +85°C. The CAT812 asserts the reset signal when the power supply voltage falls below a preset threshold and maintains the reset state for at least 140 ms after the voltage rises above the threshold. It operates with a low supply current of 6 µA and is designed to ignore fast transients on the power supply, ensuring reliable operation even at Vcc levels as low as 1.0 V. The device is packaged in a compact 4-pin SOT-143 configuration, making it suitable for various applications, including computers, servers, embedded control systems, and wireless communications.
Voltage Supervisor, SOT-143, 2.63V Reset, Active High Product overview: CAT812RTBI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812RTBI-GT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 202242-CAT812RTBI-GT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Alternative Parts (Cross-Reference): ADM812RARTZ-REEL7; TCM812RERCTR; TCM812RERC; CAT812RTBI-GT3;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL SOT143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
IC SUPERVISOR PP ACT HI SOT-143
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-CAT812RTBI-GT3 | 202242-CAT812RTBI-GT3 | CAT812RTBI-GT3 | CAT812RTBI-GT3 | 598-CAT812RTBI-GT3 |
| Product Name | 2.63V Voltage Supervisor IC | PMIC - PMIC - Supervisors - CAT812RTBI-GT3 | PMIC - Supervisors | Supervisors | IC SUPERVISOR PP ACT HI SOT-143 |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1 | |
| Type | SOT-143 | SOT-143 | TO-253-4, TO-253AA | TO-253-4, TO-253AA | TO-253-4, TO-253AA |
| IQ | 6 µA | 6 µA | |||
| Supply Voltage | 1.2 to 5.5 volts | 3 volts |