Manufacturer: ON Semiconductor
Win Source Part Number: 771210-CAT812LTBI-T3
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-253-4, TO-253AA
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Part Status: Obsolete(EOL)
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-143
Alternative Parts (Cross-Reference): ADM812LARTZ-REEL7; TCM812MERC; MAX812LEUS; CAT812LTBI-T3;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, PDSO4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Power Management IC: 4.56V-4.7V Reset, SOT-143, 320mW Product overview: CAT812LTBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.56V, 4.7V, 320mW. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.56V, 4.7V, 320mW, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT812LTBI-T3 can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
IC SUPERVISOR 1 CHANNEL SOT143
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 771210-CAT812LTBI-T3 | CAT812LTBI-T3 | CAT812LTBI-T3TR-ND | 691-CAT812LTBI-T3 | CAT812LTBI-T3 | CAT812LTBI-T3 | CAT812LTBI-T3 |
| Product Name | PMIC - PMIC - Supervisors - CAT812LTBI-T3 | Supervisors | 4.56V 4.7V 320mW Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Inverting; Active High | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Threshold | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |