onsemi Integrated Circuits(ICs) CAT811TEUS-T

Description
Manufacturer: ON Semiconductor Win Source Part Number: 239914-CAT811TEUS-T Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: CAT811 Alternative Parts (Cross-Reference): CAT811TEUS-T10; CAT811TEUS-T3; CAT811TTBI; CAT811TTBI-T; Introduction Date: August 18, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 239914-CAT811TEUS-T Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: CAT811 Alternative Parts (Cross-Reference): CAT811TEUS-T10; CAT811TEUS-T3; CAT811TTBI; CAT811TTBI-T; Introduction Date: August 18, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 239914-CAT811TEUS-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
239914-CAT811TEUS-T
Integrated Circuits(ICs) 239914-CAT811TEUS-T
Manufacturer: ON Semiconductor Win Source Part Number: 239914-CAT811TEUS-T Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: CAT811 Alternative Parts (Cross-Reference): CAT811TEUS-T10; CAT811TEUS-T3; CAT811TTBI; CAT811TTBI-T; Introduction Date: August 18, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 239914-CAT811TEUS-T
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Family Name: CAT811
Alternative Parts (Cross-Reference): CAT811TEUS-T10; CAT811TEUS-T3; CAT811TTBI; CAT811TTBI-T;
Introduction Date: August 18, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
3.08V Voltage Supervisor IC
691-CAT811TEUS-T
3.08V Voltage Supervisor IC 691-CAT811TEUS-T
Processor Supervisor 3.08V 1 Active Low/Push-Pull 4-Pin SOT-143 T/R Product overview: CAT811TEUS-T from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811TEUS-T can be used for catalog matching and distributor lookup.

Processor Supervisor 3.08V 1 Active Low/Push-Pull 4-Pin SOT-143 T/R Product overview: CAT811TEUS-T from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811TEUS-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 239914-CAT811TEUS-T 691-CAT811TEUS-T
Product Name Integrated Circuits(ICs) 3.08V Voltage Supervisor IC
Output Options Inverting; Active Low
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
Voltage References - 2060276 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details