onsemi Supervisors CAT811STBI-T3

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - CAT811STBI-T3TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
PMIC - PMIC - Supervisors - CAT811STBI-T3 - 128982-CAT811STBI-T3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT811STBI-T3
128982-CAT811STBI-T3
PMIC - PMIC - Supervisors - CAT811STBI-T3 128982-CAT811STBI-T3
Manufacturer: ON Semiconductor Win Source Part Number: 128982-CAT811STBI-T3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Clock & Timing

Manufacturer: ON Semiconductor
Win Source Part Number: 128982-CAT811STBI-T3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Clock & Timing

Buy Now Datasheet
Singapore, Singapore
5.5V 2.96V Voltage Supervisor IC
691-CAT811STBI-T3
5.5V 2.96V Voltage Supervisor IC 691-CAT811STBI-T3
Power Management IC: 1-Ch Reset, 1.2-5.5V, 2.96V Thresh, SOT-143 Product overview: CAT811STBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.96V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.96V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811STBI-T3 can be used for catalog matching and distributor lookup.

Power Management IC: 1-Ch Reset, 1.2-5.5V, 2.96V Thresh, SOT-143 Product overview: CAT811STBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 2.96V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 2.96V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811STBI-T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - CAT811STBI-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT811STBI-T3
Supervisors CAT811STBI-T3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Microprocessor-Mpu Supervisor, 15 Ua, 5.5V, Sot143-4; Threshold Voltage Onsemi - 08R5303 - Newark, An Avnet Company
Chicago, IL, United States
Microprocessor-Mpu Supervisor, 15 Ua, 5.5V, Sot143-4; Threshold Voltage Onsemi
08R5303
Microprocessor-Mpu Supervisor, 15 Ua, 5.5V, Sot143-4; Threshold Voltage Onsemi 08R5303
MICROPROCESSOR-MPU SUPERVISOR, 15 uA, 5.5V, SOT143-4; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-143 RoHS Compliant: Yes

MICROPROCESSOR-MPU SUPERVISOR, 15 uA, 5.5V, SOT143-4; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-143 RoHS Compliant: Yes

Supplier's Site
IC, SUPERVISOR, 4PIN, SOT23-4 - 598-CAT811STBI-T3 - Utmel Electronic Limited
Hong Kong, China
IC, SUPERVISOR, 4PIN, SOT23-4
598-CAT811STBI-T3
IC, SUPERVISOR, 4PIN, SOT23-4 598-CAT811STBI-T3
IC, SUPERVISOR, 4PIN, SOT23-4

IC, SUPERVISOR, 4PIN, SOT23-4

Supplier's Site
PMIC - Supervisors - CAT811STBI-T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT811STBI-T3
PMIC - Supervisors CAT811STBI-T3
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT811STBI-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT811STBI-T3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT811STBI-T3
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number CAT811STBI-T3TR-ND 128982-CAT811STBI-T3 691-CAT811STBI-T3 CAT811STBI-T3 08R5303 598-CAT811STBI-T3 CAT811STBI-T3 CAT811STBI-T3
Product Name Supervisors PMIC - PMIC - Supervisors - CAT811STBI-T3 5.5V 2.96V Voltage Supervisor IC Supervisors Microprocessor-Mpu Supervisor, 15 Ua, 5.5V, Sot143-4; Threshold Voltage Onsemi IC, SUPERVISOR, 4PIN, SOT23-4 PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type TO-253-4, TO-253AA SOT-143 SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922497 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details