onsemi PMIC - PMIC - Supervisors - CAT811MTBI-T3 CAT811MTBI-T3

Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, PDSO4
Request a Quote Datasheet
Description
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, PDSO4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT811MTBI-T3 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, PDSO4

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, PDSO4

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - CAT811MTBI-T3 - 1027807-CAT811MTBI-T3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT811MTBI-T3
1027807-CAT811MTBI-T3
PMIC - PMIC - Supervisors - CAT811MTBI-T3 1027807-CAT811MTBI-T3
Manufacturer: ON Semiconductor Win Source Part Number: 1027807-CAT811MTBI-T 3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-143 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027807-CAT811MTBI-T3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-143
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.38V 320mW Voltage Supervisor IC
691-CAT811MTBI-T3
4.38V 320mW Voltage Supervisor IC 691-CAT811MTBI-T3
SOT-143 Power Management IC, 1-Ch Reset, 4.38V Threshold, 320mW Product overview: CAT811MTBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, 320mW. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, 320mW, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811MTBI-T3 can be used for catalog matching and distributor lookup.

SOT-143 Power Management IC, 1-Ch Reset, 4.38V Threshold, 320mW Product overview: CAT811MTBI-T3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, 320mW. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, 320mW, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT811MTBI-T3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - CAT811MTBI-T3-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
CAT811MTBI-T3-ND
Supervisors CAT811MTBI-T3-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
PMIC - Supervisors - CAT811MTBI-T3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT811MTBI-T3
PMIC - Supervisors CAT811MTBI-T3
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - CAT811MTBI-T3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
CAT811MTBI-T3
Integrated Circuits (ICs) - PMIC - Supervisors CAT811MTBI-T3
IC SUPERVISOR 1 CHANNEL SOT143

IC SUPERVISOR 1 CHANNEL SOT143

Supplier's Site
Supervisors - CAT811MTBI-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT811MTBI-T3
Supervisors CAT811MTBI-T3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - CAT811MTBI-T3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT811MTBI-T3
Supervisors CAT811MTBI-T3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Supervisor Push-Pull, Totem Pole 1 Channel SOT-143-4

Buy Now Datasheet
Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R - 598-CAT811MTBI-T3 - Utmel Electronic Limited
Hong Kong, China
Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R
598-CAT811MTBI-T3
Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R 598-CAT811MTBI-T3
Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R

Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number CAT811MTBI-T3 1027807-CAT811MTBI-T3 691-CAT811MTBI-T3 CAT811MTBI-T3-ND CAT811MTBI-T3 CAT811MTBI-T3 CAT811MTBI-T3 598-CAT811MTBI-T3
Product Name PMIC - PMIC - Supervisors - CAT811MTBI-T3 4.38V 320mW Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Processor Supervisor 4.38V 2.5V/3V/3.3V/5V 4-Pin(3+Tab) SOT-143 T/R
Type TO-253 SOT-143 SOT-143 TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA TO-253-4, TO-253AA
Number of Supplies 1; 1 1 1; 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 4.38 volts 4.38 volts 4.38 volts 4.38 volts 4.38 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1905843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active High; Active high
View Details