onsemi Supervisors CAT809TTBI-GT3

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - CAT809TTBI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - CAT809TTBI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - CAT809TTBI-GT3 - 012662-CAT809TTBI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - CAT809TTBI-GT3
012662-CAT809TTBI-GT3
PMIC - PMIC - Supervisors - CAT809TTBI-GT3 012662-CAT809TTBI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012662-CAT809TTBI-GT 3 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Family Name: CAT809 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): ADM809TART; MAX6326UR30+; MAX6326UR31+; ADM809TART-REEL7; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 012662-CAT809TTBI-GT3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Family Name: CAT809
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): ADM809TART; MAX6326UR30+; MAX6326UR31+; ADM809TART-REEL7;
Introduction Date: August 18, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
3.08V 15uA SOT-23 Voltage Supervisor IC
691-CAT809TTBI-GT3
3.08V 15uA SOT-23 Voltage Supervisor IC 691-CAT809TTBI-GT3
Voltage Supervisor, 3.08V, Active Low, SOT-23, 15uA Product overview: CAT809TTBI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT809TTBI-GT3 can be used for catalog matching and distributor lookup.

Voltage Supervisor, 3.08V, Active Low, SOT-23, 15uA Product overview: CAT809TTBI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT809TTBI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - CAT809TTBI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
CAT809TTBI-GT3
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors CAT809TTBI-GT3
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Mcu Pwr Supply Supervisor, 3.08V, Sot-23; Threshold Voltage Onsemi - 81Y5916 - Newark, An Avnet Company
Chicago, IL, United States
Mcu Pwr Supply Supervisor, 3.08V, Sot-23; Threshold Voltage Onsemi
81Y5916
Mcu Pwr Supply Supervisor, 3.08V, Sot-23; Threshold Voltage Onsemi 81Y5916
MCU PWR SUPPLY SUPERVISOR, 3.08V, SOT-23; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

MCU PWR SUPPLY SUPERVISOR, 3.08V, SOT-23; Threshold Voltage:3.08V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
CAT809TTBI-GT3
Supervisory Circuits CAT809TTBI-GT3
Supervisory Circuits Push-pull Act low

Supervisory Circuits Push-pull Act low

Buy Now Datasheet
Supervisors - CAT809TTBI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT809TTBI-GT3
Supervisors CAT809TTBI-GT3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - CAT809TTBI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT809TTBI-GT3
Supervisors CAT809TTBI-GT3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - Supervisors - CAT809TTBI-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT809TTBI-GT3
PMIC - Supervisors CAT809TTBI-GT3
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number CAT809TTBI-GT3OSTR-ND 012662-CAT809TTBI-GT3 691-CAT809TTBI-GT3 CAT809TTBI-GT3 81Y5916 CAT809TTBI-GT3 CAT809TTBI-GT3 CAT809TTBI-GT3
Product Name Supervisors PMIC - PMIC - Supervisors - CAT809TTBI-GT3 3.08V 15uA SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Mcu Pwr Supply Supervisor, 3.08V, Sot-23; Threshold Voltage Onsemi Supervisory Circuits Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Threshold 3.08 volts 3.08 volts 3.08 volts 3.08 volts 3.08 volts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 7514474 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details