onsemi Integrated Circuits(ICs) CAT809REUR-T

Description
Manufacturer: ON Semiconductor Win Source Part Number: 239902-CAT809REUR-T Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: CAT809 Alternative Parts (Cross-Reference): CAT809REXR-T; CAT809REXR-T3; CAT809REUR-T10; CAT809REUR-T3; Introduction Date: August 18, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 239902-CAT809REUR-T Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: CAT809 Alternative Parts (Cross-Reference): CAT809REXR-T; CAT809REXR-T3; CAT809REUR-T10; CAT809REUR-T3; Introduction Date: August 18, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 239902-CAT809REUR-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
239902-CAT809REUR-T
Integrated Circuits(ICs) 239902-CAT809REUR-T
Manufacturer: ON Semiconductor Win Source Part Number: 239902-CAT809REUR-T Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: CAT809 Alternative Parts (Cross-Reference): CAT809REXR-T; CAT809REXR-T3; CAT809REUR-T10; CAT809REUR-T3; Introduction Date: August 18, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 239902-CAT809REUR-T
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Family Name: CAT809
Alternative Parts (Cross-Reference): CAT809REXR-T; CAT809REXR-T3; CAT809REUR-T10; CAT809REUR-T3;
Introduction Date: August 18, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
2.63V SOT-23 Voltage Supervisor IC
691-CAT809REUR-T
2.63V SOT-23 Voltage Supervisor IC 691-CAT809REUR-T
Processor Supervisor 2.63V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R Product overview: CAT809REUR-T from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT809REUR-T can be used for catalog matching and distributor lookup.

Processor Supervisor 2.63V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R Product overview: CAT809REUR-T from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT809REUR-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 239902-CAT809REUR-T 691-CAT809REUR-T
Product Name Integrated Circuits(ICs) 2.63V SOT-23 Voltage Supervisor IC
Output Options Inverting; Active Low
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details