onsemi 4.38V 5.5V Voltage Supervisor IC CAT809MSDI-GT3

Description
Voltage Supervisor IC, 4.38V Reset, Active Low, SC-70, 1.2-5.5V Product overview: CAT809MSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT809MSDI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Voltage Supervisor IC, 4.38V Reset, Active Low, SC-70, 1.2-5.5V Product overview: CAT809MSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT809MSDI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.38V 5.5V Voltage Supervisor IC
691-CAT809MSDI-GT3
4.38V 5.5V Voltage Supervisor IC 691-CAT809MSDI-GT3
Voltage Supervisor IC, 4.38V Reset, Active Low, SC-70, 1.2-5.5V Product overview: CAT809MSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT809MSDI-GT3 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.38V Reset, Active Low, SC-70, 1.2-5.5V Product overview: CAT809MSDI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT809MSDI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1054478-CAT809MSDI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1054478-CAT809MSDI-GT3
Integrated Circuits (ICs) - PMIC - Supervisors 1054478-CAT809MSDI-GT3
Win Source Part Number: 1054478-CAT809MSDI-G T3 Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 4.38V Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70-3 Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): TLV809EA43DBZR; CAT803MSDI-GT3; MAX803SQ463T1G; MAX809SQ463T1G; TCM809LVLB713; ADM803LAKS-REEL; ADM803TAKS-REELCAT80 9MSDIGT3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-CAT809MSDI-GT3- ONTR,ONSONSCAT809MSD I-GT3 Base Product Number: CAT809 Product Status: Obsolete

Win Source Part Number: 1054478-CAT809MSDI-GT3
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.38V
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): TLV809EA43DBZR; CAT803MSDI-GT3; MAX803SQ463T1G; MAX809SQ463T1G; TCM809LVLB713; ADM803LAKS-REEL; ADM803TAKS-REELCAT809MSDIGT3;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-CAT809MSDI-GT3-ONTR,ONSONSCAT809MSDI-GT3
Base Product Number: CAT809
Product Status: Obsolete

Buy Now Datasheet
 - CAT809MSDI-GT3 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, PDSO3

Supplier's Site Datasheet
Supervisors - CAT809MSDI-GT3-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - CAT809MSDI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
CAT809MSDI-GT3
Integrated Circuits (ICs) - PMIC - Supervisors CAT809MSDI-GT3
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
Supervisors - CAT809MSDI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT809MSDI-GT3
Supervisors CAT809MSDI-GT3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
Supervisors - CAT809MSDI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
CAT809MSDI-GT3
Supervisors CAT809MSDI-GT3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3

Buy Now Datasheet
PMIC - Supervisors - CAT809MSDI-GT3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
CAT809MSDI-GT3
PMIC - Supervisors CAT809MSDI-GT3
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-CAT809MSDI-GT3 1054478-CAT809MSDI-GT3 CAT809MSDI-GT3 CAT809MSDI-GT3-ND CAT809MSDI-GT3 CAT809MSDI-GT3 CAT809MSDI-GT3
Product Name 4.38V 5.5V Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SC SOT-323-3 SC-70; SC-70, SOT-323 SC-70 SC-70; SC-70, SOT-323 SC-70; SC-70, SOT-323
IQ 20 µA
Supply Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers