Voltage Supervisor IC, Active Low Reset, 2.85-3V, SOIC-8, 12uA Product overview: CAT706SVI-GT3 from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 12uA, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 12uA, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-CAT706SVI-GT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 202226-CAT706SVI-GT3
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisory Circuits Microprocessor Super Circuit
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-CAT706SVI-GT3 | 202226-CAT706SVI-GT3 | CAT706SVI-GT3 | CAT706SVI-GT3 | CAT706SVI-GT3 | CAT706SVI-GT3 |
| Product Name | 3V 12uA SOIC Voltage Supervisor IC | PMIC - PMIC - Supervisors - CAT706SVI-GT3 | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||
| Type | SOIC | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| IQ | 12 µA | |||||
| Supply Voltage | 1.2 to 5.5 volts |