onsemi PMIC - PMIC - OR Controllers, Ideal Diodes - CAT6500HVA-T2 CAT6500HVA-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027790-CAT6500HVA-T 2 Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 100μs Delay Time - OFF: 25μs Current - Output (Max): 3.3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-WFQFN Exposed Pad Supply Voltage - Operating: 1.6 V to 7.7 V Operating Supply Current: 85μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1027790-CAT6500HVA-T 2 Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 100μs Delay Time - OFF: 25μs Current - Output (Max): 3.3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-WFQFN Exposed Pad Supply Voltage - Operating: 1.6 V to 7.7 V Operating Supply Current: 85μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - CAT6500HVA-T2 - 1027790-CAT6500HVA-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - CAT6500HVA-T2
1027790-CAT6500HVA-T2
PMIC - PMIC - OR Controllers, Ideal Diodes - CAT6500HVA-T2 1027790-CAT6500HVA-T2
Manufacturer: ON Semiconductor Win Source Part Number: 1027790-CAT6500HVA-T 2 Packaging: Reel - TR Type: Source Selector Switch Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Polarity: N-Channel Delay Time - ON: 100μs Delay Time - OFF: 25μs Current - Output (Max): 3.3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-WFQFN Exposed Pad Supply Voltage - Operating: 1.6 V to 7.7 V Operating Supply Current: 85μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027790-CAT6500HVA-T2
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - ON: 100μs
Delay Time - OFF: 25μs
Current - Output (Max): 3.3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-WFQFN Exposed Pad
Supply Voltage - Operating: 1.6 V to 7.7 V
Operating Supply Current: 85μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
CAT6500HVA-T2
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes CAT6500HVA-T2
IC OR CTRLR SRC SELECT 32WQFN

IC OR CTRLR SRC SELECT 32WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1027790-CAT6500HVA-T2 CAT6500HVA-T2
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - CAT6500HVA-T2 Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - CLA4601-219-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type RF Diodes
View Details
Voltage Regulator diode (Zener diode) - HR1N4468US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 110 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B485H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS76SB70-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers