onsemi 3.3V 5V TSSOP Memory IC and Storage Component CAT64LC40YI-GT3

Description
4Kbit Serial-SPI EEPROM, 3.3V/5V, 8-Pin TSSOP Product overview: CAT64LC40YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC40YI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4Kbit Serial-SPI EEPROM, 3.3V/5V, 8-Pin TSSOP Product overview: CAT64LC40YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC40YI-GT3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V TSSOP Memory IC and Storage Component
774-CAT64LC40YI-GT3
3.3V 5V TSSOP Memory IC and Storage Component 774-CAT64LC40YI-GT3
4Kbit Serial-SPI EEPROM, 3.3V/5V, 8-Pin TSSOP Product overview: CAT64LC40YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC40YI-GT3 can be used for catalog matching and distributor lookup.

4Kbit Serial-SPI EEPROM, 3.3V/5V, 8-Pin TSSOP Product overview: CAT64LC40YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT64LC40YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT64LC40YI-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (256 x 16) SPI 1MHz 8-TSSOP

EEPROM Memory IC 4Kb (256 x 16) SPI 1MHz 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - CAT64LC40YI-GT3 - 771204-CAT64LC40YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT64LC40YI-GT3
771204-CAT64LC40YI-GT3
Memory - EEPROM - CAT64LC40YI-GT3 771204-CAT64LC40YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 771204-CAT64LC40YI-G T3 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 6 V Memory Type: Non-Volatile Memory Size: 4Kb (256 x 16) Family Name: CAT64LC40 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: SPI Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): 93AA66BX-I/STG; 93AA66BXT-I/STG; S-93C66AFT; 93AA66B-I/ST; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 771204-CAT64LC40YI-GT3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 6 V
Memory Type: Non-Volatile
Memory Size: 4Kb (256 x 16)
Family Name: CAT64LC40
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: SPI
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): 93AA66BX-I/STG; 93AA66BXT-I/STG; S-93C66AFT; 93AA66B-I/ST;
Introduction Date: September 15, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CAT64LC40YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT64LC40YI-GT3
Integrated Circuits (ICs) - Memory CAT64LC40YI-GT3
IC EEPROM 4KBIT SPI 1MHZ 8TSSOP

IC EEPROM 4KBIT SPI 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 4KBIT SPI 1MHZ 8TSSOP

IC EEPROM 4KBIT SPI 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - CAT64LC40YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 1 MHz 8-TSSOP

EEPROM Memory IC 4Kbit SPI 1 MHz 8-TSSOP

Buy Now Datasheet
Memory - CAT64LC40YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit SPI 1 MHz 8-TSSOP

EEPROM Memory IC 4Kbit SPI 1 MHz 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT64LC40YI-GT3 CAT64LC40YI-GT3-ND 771204-CAT64LC40YI-GT3 CAT64LC40YI-GT3 CAT64LC40YI-GT3 CAT64LC40YI-GT3
Product Name 3.3V 5V TSSOP Memory IC and Storage Component Memory Memory - EEPROM - CAT64LC40YI-GT3 Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 500 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4 kbits 4 kbits 4 kbits 4 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 315-0827-000 001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 93425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers