Digital Potentiometer, 4 Func, 100000ohm, 2-wire Serial Control Interface, 64 Positions, PDSO20
Manufacturer: ON Semiconductor
Win Source Part Number: 1159105-CAT5241WI-00
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Digital Potentiometer 100k Ohm 4 Circuit 64 Taps Interface 20-SOIC
Digital Potentiometer (POT), 64-Tap, Quad, with I2C Interface 100 kΩ, SOIC-20, 300 mils, 1000-REEL Product overview: CAT5241WI-00-T1 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5241WI-00-T1 can be used for catalog matching and distributor lookup.
Digital Potentiometer 100k Ohm 4 Circuit 64 Taps Interface 20-SOIC
IC POT DIG 100K 64TAP 4CH 20SOIC
IC POT DIG 100K 64TAP 4CH 20SOIC
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | CAT5241WI-00-T1 | 1159105-CAT5241WI-00-T1 | CAT5241WI-00-T1-ND | 717-CAT5241WI-00-T1 | CAT5241WI-00-T1 | CAT5241WI-00-T1 | CAT5241WI-00-T1 |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - CAT5241WI-00-T1 | Digital Potentiometers | Quad SOIC Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | |
| Packing Method | Tape Reel; Tape & Reel | ||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | |||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "20-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) |