IC DGTL 10KOHM SC88/70-6/SOT363
Digital Potentiometer 10k Ohm Circuit 128 Taps I²C Interface SC-70-6
IC DGTL 10KOHM SC88/70-6/SOT363
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | CAT5137SDI-10GT3 | CAT5137SDI-10GT3 | CAT5137SDI-10GT3 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |