16-Pos 10kR Digital Potentiometer, Serial, SC-70 Product overview: CAT5120SDI-10GT3 from onsemi is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-CAT5120SDI-10GT3
Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Up/Down (U/D, CS) Interface SC-70-6
IC DGTL POT 10KOHM 16TAP SC70
IC DGTL POT 10KOHM 16TAP SC70
Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Up/Down (U/D, CS) Interface SC-70-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-CAT5120SDI-10GT3 | CAT5120SDI-10GT3-ND | CAT5120SDI-10GT3 | CAT5120SDI-10GT3 | CAT5120SDI-10GT3 |
| Product Name | Digital Potentiometer | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 25 +/- % | 25 +/- % | |||
| Standards and Certifications | RoHS | RoHS | |||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Rheostat | Digital Potentiometer; Rheostat |