onsemi Digital Potentiometers CAT5114VI-00TE13

Description
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Description
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT5114VI-00TE13 is a 32-tap digitally programmable potentiometer designed to replace mechanical potentiometers in various applications. It features a linear taper with resistance values available at 10k,Ѷ, 50k,Ѷ, and 100k,Ѷ. The device operates on a single supply voltage ranging from 2.5V to 6.0V and has an ultra-low standby current of 10nA. The potentiometer is controlled via a serial interface with three input pins: Increment (INC), Up/Down (U/D), and Chip Select (CS). The wiper position is stored in non-volatile EEPROM memory, ensuring that settings are retained even when power is removed. This makes it suitable for applications requiring periodic adjustments in hard-to-reach or hazardous environments, such as automated product calibration, remote control adjustments, and programmable analog functions. The CAT5114 is available in multiple package types, including PDIP, SOIC, TSSOP, MSOP, and a compact 2x3mm TDFN package, providing flexibility for integration into various designs.

Datasheet Summary
Powered by GS/AI

The CAT5114VI-00TE13 is a 32-tap digitally programmable potentiometer designed to replace mechanical potentiometers in various applications. It features a linear taper with resistance values available at 10k,Ѷ, 50k,Ѷ, and 100k,Ѷ. The device operates on a single supply voltage ranging from 2.5V to 6.0V and has an ultra-low standby current of 10nA. The potentiometer is controlled via a serial interface with three input pins: Increment (INC), Up/Down (U/D), and Chip Select (CS). The wiper position is stored in non-volatile EEPROM memory, ensuring that settings are retained even when power is removed. This makes it suitable for applications requiring periodic adjustments in hard-to-reach or hazardous environments, such as automated product calibration, remote control adjustments, and programmable analog functions. The CAT5114 is available in multiple package types, including PDIP, SOIC, TSSOP, MSOP, and a compact 2x3mm TDFN package, providing flexibility for integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - CAT5114VI-00TE13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
CAT5114VI-00TE13
Digital Potentiometers CAT5114VI-00TE13
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Resistors
Product Number CAT5114VI-00TE13
Product Name Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Temperature Coefficient 300 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573281 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details