onsemi Boost 36V 175mA 1.3MHz LED Driver IC CAT4106HV4-GT2

Description
4-Ch LED Driver, 36V, 175mA, 1.3MHz, Boost, TQFN16 Product overview: CAT4106HV4-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 36V, 175mA, 1.3MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 36V, 175mA, 1.3MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4106HV4-GT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Ch LED Driver, 36V, 175mA, 1.3MHz, Boost, TQFN16 Product overview: CAT4106HV4-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 36V, 175mA, 1.3MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 36V, 175mA, 1.3MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4106HV4-GT2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost 36V 175mA 1.3MHz LED Driver IC
137-CAT4106HV4-GT2
Boost 36V 175mA 1.3MHz LED Driver IC 137-CAT4106HV4-GT2
4-Ch LED Driver, 36V, 175mA, 1.3MHz, Boost, TQFN16 Product overview: CAT4106HV4-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 36V, 175mA, 1.3MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 36V, 175mA, 1.3MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4106HV4-GT2 can be used for catalog matching and distributor lookup.

4-Ch LED Driver, 36V, 175mA, 1.3MHz, Boost, TQFN16 Product overview: CAT4106HV4-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 36V, 175mA, 1.3MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, 36V, 175mA, 1.3MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4106HV4-GT2 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - CAT4106HV4-GT2 - 1027727-CAT4106HV4-GT2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT4106HV4-GT2
1027727-CAT4106HV4-GT2
PMIC - PMIC - LED Drivers - CAT4106HV4-GT2 1027727-CAT4106HV4-GT2
Manufacturer: ON Semiconductor Win Source Part Number: 1027727-CAT4106HV4-G T2 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight, Lighting Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 4 Dimming: PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 175mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027727-CAT4106HV4-GT2
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 175mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - CAT4106HV4-GT2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT4106HV4-GT2
PMIC - LED Drivers CAT4106HV4-GT2
IC LED DRIVER RGLTR DIM 16TQFN

IC LED DRIVER RGLTR DIM 16TQFN

Supplier's Site Datasheet
Led Driver, Boost, 1Mhz, Tqfn-16; Device Topology Onsemi - 50AC4872 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Boost, 1Mhz, Tqfn-16; Device Topology Onsemi
50AC4872
Led Driver, Boost, 1Mhz, Tqfn-16; Device Topology Onsemi 50AC4872
LED DRIVER, BOOST, 1MHZ, TQFN-16; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:40V; Output Current Max:175mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; IC Mounting:SMD; RoHS Compliant: Yes

LED DRIVER, BOOST, 1MHZ, TQFN-16; Device Topology:Boost (Step Up); Input Voltage Min:3V; Input Voltage Max:5.5V; Output Voltage Max:40V; Output Current Max:175mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
CAT4106HV4-GT2
LED Lighting Drivers CAT4106HV4-GT2
LED Lighting Drivers LED DRVR BOOST 4CH/10LED

LED Lighting Drivers LED DRVR BOOST 4CH/10LED

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT4106HV4-GT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT4106HV4-GT2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT4106HV4-GT2
IC LED DRV RGLTR PWM 16TQFN

IC LED DRV RGLTR PWM 16TQFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-CAT4106HV4-GT2 1027727-CAT4106HV4-GT2 CAT4106HV4-GT2 50AC4872 CAT4106HV4-GT2 CAT4106HV4-GT2
Product Name Boost 36V 175mA 1.3MHz LED Driver IC PMIC - PMIC - LED Drivers - CAT4106HV4-GT2 PMIC - LED Drivers Led Driver, Boost, 1Mhz, Tqfn-16; Device Topology Onsemi LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Output Voltage 36 volts 36 volts 40 volts
Number of Channels 4 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage, Adj Frequency, Buck-Boost Or Buck 2A Led Drvr - ALT80802KEJJTR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP - 815-CD74HC4511PWRG4 - Utmel Electronic Limited
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2 to 6 volts
Output Current 5.2 milliamps
View Details