onsemi LED Drivers CAT4026V-T1

Description
LED Driver IC 6 Output Linear Analog, PWM Dimming 28-SOIC
Request a Quote Datasheet
Description
LED Driver IC 6 Output Linear Analog, PWM Dimming 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - CAT4026V-T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 6 Output Linear Analog, PWM Dimming 28-SOIC

LED Driver IC 6 Output Linear Analog, PWM Dimming 28-SOIC

Buy Now Datasheet
 - CAT4026V-T1 - Rochester Electronics
Newburyport, MA, United States
LED Driver, PDSO28

LED Driver, PDSO28

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - CAT4026V-T1 - 123738-CAT4026V-T1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT4026V-T1
123738-CAT4026V-T1
PMIC - PMIC - LED Drivers - CAT4026V-T1 123738-CAT4026V-T1
Manufacturer: ON Semiconductor Win Source Part Number: 123738-CAT4026V-T1 Packaging: Reel - TR Type: Linear Applications: Backlight, Lighting Mounting: SMD (SMT) Number of Outputs: 6 Dimming: Analog, PWM Family Name: CAT4026 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 4.5V Alternative Parts (Cross-Reference): CY8CLED08-28SXCT; CY8CLED16-28PXI; TLC5904PZPG4; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Lighting, Consumer Electronics, Portable Devices

Manufacturer: ON Semiconductor
Win Source Part Number: 123738-CAT4026V-T1
Packaging: Reel - TR
Type: Linear
Applications: Backlight, Lighting
Mounting: SMD (SMT)
Number of Outputs: 6
Dimming: Analog, PWM
Family Name: CAT4026
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 4.5V
Alternative Parts (Cross-Reference): CY8CLED08-28SXCT; CY8CLED16-28PXI; TLC5904PZPG4;
Introduction Date: January 28, 2010
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Lighting, Consumer Electronics, Portable Devices

Buy Now Datasheet
Singapore, Singapore
SOIC LED Driver IC
137-CAT4026V-T1
SOIC LED Driver IC 137-CAT4026V-T1
LED Controller, 6-Channel, with Fault Diagnostics, SOIC-28, 300 mils, 1000-REEL Product overview: CAT4026V-T1 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4026V-T1 can be used for catalog matching and distributor lookup.

LED Controller, 6-Channel, with Fault Diagnostics, SOIC-28, 300 mils, 1000-REEL Product overview: CAT4026V-T1 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4026V-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT4026V-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT4026V-T1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT4026V-T1
IC LED DRIVER LINEAR PWM 28SOIC

IC LED DRIVER LINEAR PWM 28SOIC

Supplier's Site
PMIC - LED Drivers - CAT4026V-T1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT4026V-T1
PMIC - LED Drivers CAT4026V-T1
IC LED DRIVER LINEAR DIM 28SOIC

IC LED DRIVER LINEAR DIM 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number CAT4026V-T1OSTR-ND CAT4026V-T1 123738-CAT4026V-T1 137-CAT4026V-T1 CAT4026V-T1 CAT4026V-T1
Product Name LED Drivers PMIC - PMIC - LED Drivers - CAT4026V-T1 SOIC LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts 4.5 volts 4.5 to 5.5 volts
Features RoHS Compliant
Package Type 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

1.5A LED Driver IC - 137-SKY81294-14-001 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.5 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
SOIC LED Driver IC - 137-A6275SLWTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
5 suppliers
LED Drivers - 9199247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Tsot-23
View Details
LED Drivers - BCR402WE6327HTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.2 to 18 volts
Output Voltage 18 volts
View Details
5 suppliers