16-Ch LED Driver, 25MHz, 5.5V, SOIC, Serial Interface Product overview: CAT4016W-T1 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 5.5V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25MHz, 5.5V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4016W-T1 can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 131450-CAT4016W-T1
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SOIC
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
LED DRIVER, CONSTANT CURRENT, SOIC24, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:44mA; Output Voltage:5.5V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Product Range:- RoHS Compliant: Yes
LED DRIVER, CONSTANT CURRENT, SOIC24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:44mA; Output Voltage:5.5V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
IC LED DRVR LIN DIM 80MA 24SOIC
IC LED DRVR LIN PWM 80MA 24SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CAT4016W-T1 | CAT4016W-T1TR-ND | 131450-CAT4016W-T1 | 06R0993 | 08R5262 | CAT4016W-T1 | CAT4016W-T1 |
| Product Name | 25MHz 5.5V SOIC LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - CAT4016W-T1 | Led Driver, Constant Current, Soic24, Full Reel; Device Topology Onsemi | Led Driver, Constant Current, Soic24; Device Topology Onsemi | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | ||
| Number of Channels | 16 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to ? volts | 3 to 5.5 volts | 3 to 5.5 volts |