IC LED DRVR LIN DIM 80MA 24QSOP Product overview: CAT4016VSR-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 80MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4016VSR-T2 can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register PWM Dimming 80mA 24-QSOP
LED Driver, 16-Segment, PDSO24
Manufacturer: ON Semiconductor
Win Source Part Number: 118966-CAT4016VSR-T2
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: PWM
Output Voltage: 5.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC LED DRVR LIN PWM 80MA 24TSSOP
IC LED DRVR LIN DIM 80MA 24QSOP
IC LED DRVR LIN DIM 80MA 24QSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CAT4016VSR-T2 | CAT4016VSR-T2TR-ND | CAT4016VSR-T2 | 118966-CAT4016VSR-T2 | CAT4016VSR-T2 | CAT4016VSR-T2 | 598-CAT4016VSR-T2 |
| Product Name | 80MA LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - CAT4016VSR-T2 | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | IC LED DRVR LIN DIM 80MA 24QSOP | |
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts | ||||
| Number of Channels | 16 # | ||||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts |