The CAT4008W-T2 is an 8-channel constant current LED driver designed for applications such as billboard and general display lighting. It operates with a low output voltage as low as 0.4 V, supporting LED currents from 2 mA to 100 mA, which enhances power efficiency. The device features a high-speed 4-wire serial interface capable of clock frequencies up to 25 MHz, allowing for individual channel control through a shift register and latch configuration. It also includes a serial output data pin (SOUT) for cascading multiple devices. Thermal shutdown protection is integrated to disable LED outputs if the die temperature exceeds a specified limit, ensuring safe operation. The CAT4008W-T2 is available in TSSOP and SOIC packages and is compliant with RoHS standards, being Pb-free and halogen-free. It operates within a supply voltage range of 3 V to 5.5 V and is suitable for various display applications, including marquee and instrument displays.
Manufacturer: ON Semiconductor
Win Source Part Number: 771184-CAT4008W-T2
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Applications: Signage
Mounting: SMD
Voltage - Output: 5.5V
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Part Status: Obsolete(EOL)
Family Name: CAT4008
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 5.5V
Output Current per Channel: 80mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MAX8645XETI; LM3535TME-2ALS/NOPB;
Introduction Date: January 10, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
8-Ch LED Driver, 20mA, 25MHz, SOIC, Surface Mount Product overview: CAT4008W-T2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20mA, 25MHz, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SMD, 20mA, 25MHz, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4008W-T2 can be used for catalog matching and distributor lookup.
LED Driver IC 8 Output Linear Shift Register Dimming 80mA 16-SOIC
IC LED DRIVER LINEAR 80MA 16SOIC
LED DRIVER, CONSTANT CURRENT, SOIC16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:44mA; Output Voltage:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
IC LED DRIVER LINEAR 80MA 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 771184-CAT4008W-T2 | 137-CAT4008W-T2 | CAT4008W-T2TR-ND | CAT4008W-T2 | 08R5258 | CAT4008W-T2 |
| Product Name | Board Mount LED Drivers - CAT4008W-T2 | SMD 20mA 25MHz SOIC LED Driver IC | LED Drivers | PMIC - LED Drivers | Led Driver, Constant Current, Soic16; Device Topology Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 5.5 volts | 5.5 volts | 5.5 volts | 5.5 volts | ||
| Number of Channels | 8 # | |||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |