LED Driver IC 2 Output Linear Multi-Step Dimming 20mA TSOT-23-6
Manufacturer: ON Semiconductor
Win Source Part Number: 1159045-CAT4002ATD-G
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Applications: Backlight
Mounting: SMD
Internal Switch(s): Yes
Number of Outputs: 2
Dimming: Multi-Step
Family Name: CAT4004
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TSOT-23-6
Voltage Supply MAX: 5.5V
Output Current per Channel: 20mA
Voltage Supply MIN: 2.4V
Alternative Parts (Cross-Reference): LM3519MKX-20; RT9269GE; TPS75105DSKT;
Introduction Date: July 21, 2010
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
LED Driver 4 Segment 6-Pin TSOT-23 T/R Product overview: CAT4002ATD-GT3 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT4002ATD-GT3 can be used for catalog matching and distributor lookup.
IC LED DRV LIN MULT-STP TSOT23-6
LED Lighting Drivers LED DR 2 CH EZ DIM I/F
IC LED DRIVER LIN DIM TSOT23-6
LED DRIVER, CONSTANT CURRENT, TSOT-23-6; Device Topology:Constant Current; No. of Outputs:2Outputs; Output Current:40mA; Output Voltage:-; Driver Case Style:TSOT-23; No. of Pins:6Pins; Input Voltage Min:2.4V; Input Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | CAT4002ATD-GT3OSTR-ND | 1159045-CAT4002ATD-GT3 | 137-CAT4002ATD-GT3 | CAT4002ATD-GT3 | CAT4002ATD-GT3 | CAT4002ATD-GT3 | 30AC9455 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - CAT4002ATD-GT3 | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers | Led Driver, Constant Current, Tsot-23-6; Device Topology Onsemi |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | ||||
| Output Current | 20 milliamps | 20 milliamps | 40 milliamps |