onsemi LED Drivers CAT37TDI-TE7

Description
LED Driver IC Output Dimming
Description
LED Driver IC Output Dimming
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT37TDI-TE7 is a CMOS white LED driver boost converter designed to efficiently drive up to four white LEDs in series. It operates with an input voltage range of 2.5V to 7V and provides adjustable output current up to 40mA, making it suitable for battery-powered applications. The device features a low quiescent current of 0.5mA and a shutdown current of less than 1µA, allowing for minimal power consumption when not in use. With a high switching frequency of 1.2MHz, the CAT37TDI-TE7 enables the use of small external components, contributing to a compact design. It includes load fault protection against open-circuit conditions and allows for LED dimming through DC voltage, logic signals, or pulse width modulation (PWM). The product is housed in a low-profile 5-lead SOT23 package, making it ideal for applications such as digital cameras, portable MP3 players, and backlighting for color LCDs and keypads.

Datasheet Summary
Powered by GS/AI

The CAT37TDI-TE7 is a CMOS white LED driver boost converter designed to efficiently drive up to four white LEDs in series. It operates with an input voltage range of 2.5V to 7V and provides adjustable output current up to 40mA, making it suitable for battery-powered applications. The device features a low quiescent current of 0.5mA and a shutdown current of less than 1µA, allowing for minimal power consumption when not in use. With a high switching frequency of 1.2MHz, the CAT37TDI-TE7 enables the use of small external components, contributing to a compact design. It includes load fault protection against open-circuit conditions and allows for LED dimming through DC voltage, logic signals, or pulse width modulation (PWM). The product is housed in a low-profile 5-lead SOT23 package, making it ideal for applications such as digital cameras, portable MP3 players, and backlighting for color LCDs and keypads.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - CAT37TDI-TE7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
CAT37TDI-TE7
LED Drivers CAT37TDI-TE7
LED Driver IC Output Dimming

LED Driver IC Output Dimming

Buy Now Datasheet
LED Drivers - CAT37TDI-TE7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
CAT37TDI-TE7
LED Drivers CAT37TDI-TE7
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 40mA TSOT-23-5

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 40mA TSOT-23-5

Buy Now

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number CAT37TDI-TE7 CAT37TDI-TE7
Product Name LED Drivers LED Drivers
Output Configuration Inverting Inverting; Step-Up (Boost)
Packing Method Bulk; Bulk; Other Bulk; Bulk; Other
Number of Outputs 1; 1
Output Voltage 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - A6259KA-ND - DigiKey
Specs
Supply Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type DIP; "20-DIP (0.300"", 7.62mm)"
View Details
Dual 2.5KV Gate Driver IC - 906-SI8230BB-D-IS - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
3 suppliers
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details