LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) Analog, PWM Dimming 25mA 16-TQFN (3x3)
Manufacturer: ON Semiconductor
Win Source Part Number: 125335-CAT3649HV3-GT
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz to 1.3MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: Analog, PWM
Output Voltage: 7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (3x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.4V
Channel Output Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
6-Ch LED Driver, 25mA, 7V, 1.6MHz, Charge Pump, TQFN16 Product overview: CAT3649HV3-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25mA, 7V, 1.6MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 25mA, 7V, 1.6MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3649HV3-GT2 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR DIM 16TQFN
IC LED DRV RGLTR PWM 25MA 16TQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | CAT3649HV3-GT2OSTR-ND | 125335-CAT3649HV3-GT2 | 137-CAT3649HV3-GT2 | CAT3649HV3-GT2 | CAT3649HV3-GT2 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - CAT3649HV3-GT2 | 25mA 7V 1.6MHz LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.4 to 5.5 volts | 2.4 volts | 2.4 to 5.5 volts | ||
| Output Voltage | 7 volts | 7 volts | 7 volts | ||
| Output Current | 25 milliamps | 25 milliamps | 25 milliamps |