IC LED DRIVER RGLTR DIM 16TQFN Product overview: CAT3616HV4-GT2 from ON Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3616HV4-GT2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 914731-CAT3616HV4-GT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) Multi-Step Dimming 31mA 16-TQFN (4x4)
Package: Reel - TR
Package: 16-WQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CAT3616
Categories: Integrated Circuits (ICs)
Case / Package: 16-TQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 3616HV4-GT2, CAT3616HV4-GT2 -ND
IC LED DRIVER RGLTR DIM 16TQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-CAT3616HV4-GT2 | 914731-CAT3616HV4-GT2 | CAT3616HV4-GT2 |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - CAT3616HV4-GT2 | PMIC - LED Drivers |
| Package Type | 16-WQFN Exposed Pad | 16-TQFN (4x4) |