onsemi PMIC - PMIC - LED Drivers - CAT3612HV2-GT2 CAT3612HV2-GT2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159041-CAT3612HV2-G T2 Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Applications: Camera Flash Mounting: SMD Voltage - Output: 7V Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Part Status: Obsolete(EOL) Dimming: Multi-Step Family Name: CAT3612 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 12-TDFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 150mA (Flash) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MIC2870YFT; MIC2860-2PYD6-TR; LM3560TLE-20; Introduction Date: April 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159041-CAT3612HV2-G T2 Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Applications: Camera Flash Mounting: SMD Voltage - Output: 7V Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Part Status: Obsolete(EOL) Dimming: Multi-Step Family Name: CAT3612 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 12-TDFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 150mA (Flash) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MIC2870YFT; MIC2860-2PYD6-TR; LM3560TLE-20; Introduction Date: April 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT3612HV2-GT2 - 1159041-CAT3612HV2-GT2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT3612HV2-GT2
1159041-CAT3612HV2-GT2
PMIC - PMIC - LED Drivers - CAT3612HV2-GT2 1159041-CAT3612HV2-GT2
Manufacturer: ON Semiconductor Win Source Part Number: 1159041-CAT3612HV2-G T2 Packaging: Reel - TR Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Applications: Camera Flash Mounting: SMD Voltage - Output: 7V Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 2 Part Status: Obsolete(EOL) Dimming: Multi-Step Family Name: CAT3612 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 12-TDFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 150mA (Flash) Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): MIC2870YFT; MIC2860-2PYD6-TR; LM3560TLE-20; Introduction Date: April 14, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1159041-CAT3612HV2-GT2
Packaging: Reel - TR
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Applications: Camera Flash
Mounting: SMD
Voltage - Output: 7V
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 2
Part Status: Obsolete(EOL)
Dimming: Multi-Step
Family Name: CAT3612
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 12-TDFN (3x3)
Voltage Supply MAX: 5.5V
Output Current per Channel: 150mA (Flash)
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): MIC2870YFT; MIC2860-2PYD6-TR; LM3560TLE-20;
Introduction Date: April 14, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual LED Driver IC
137-CAT3612HV2-GT2
Dual LED Driver IC 137-CAT3612HV2-GT2
LED Driver, Charge Pump, 2-Channel, TDFN12, 3x3, 2000-REEL Product overview: CAT3612HV2-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3612HV2-GT2 can be used for catalog matching and distributor lookup.

LED Driver, Charge Pump, 2-Channel, TDFN12, 3x3, 2000-REEL Product overview: CAT3612HV2-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3612HV2-GT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - CAT3612HV2-GT2-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) Multi-Step Dimming 150mA (Flash) 12-TDFN (3x3)

LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) Multi-Step Dimming 150mA (Flash) 12-TDFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT3612HV2-GT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT3612HV2-GT2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT3612HV2-GT2
IC LED DRV RGLTR MULT-STP 12TDFN

IC LED DRV RGLTR MULT-STP 12TDFN

Supplier's Site
PMIC - LED Drivers - CAT3612HV2-GT2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT3612HV2-GT2
PMIC - LED Drivers CAT3612HV2-GT2
IC LED DRIVER RGLTR DIM 12TDFN

IC LED DRIVER RGLTR DIM 12TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1159041-CAT3612HV2-GT2 137-CAT3612HV2-GT2 CAT3612HV2-GT2-ND CAT3612HV2-GT2 CAT3612HV2-GT2
Product Name PMIC - PMIC - LED Drivers - CAT3612HV2-GT2 Dual LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 7 volts 7 volts 7 volts
Number of Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Backlight Driver For Small/Medium Size LCDs - A8513KLYTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - PMIC - LED Drivers - FAN5345S20X - 871488-FAN5345S20X - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type SuperSOT™-6
View Details
2 suppliers
250MA LED Driver IC - 137-NCR320ZX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
6 suppliers
BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-D111TR - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
2 suppliers