Manufacturer: Catalyst Semiconductor
Win Source Part Number: 1159040-CAT3604VHV4-
Manufacturer Homepage: www.catalyst-semicon
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 25mA 16-TQFN (4x4)
4-Ch LED Driver, 1.3MHz, 5.5V, Charge Pump, TQFN16 Product overview: CAT3604VHV4-GT2 from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 5.5V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.3MHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-CAT3604VHV4-GT2 can be used for catalog matching and distributor lookup.
IC LED DRV RGLTR PWM 25MA 16TQFN
IC LED DRIVER RGLTR DIM 16TQFN
LED Lighting Drivers 4-Ch Quad Mode w/Open-Short Detect
IC, LED DRIVER, CHARGE PUMP, TQFN-16, FULL REEL; Device Topology:Charge Pump; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Output Voltage Max:7V; Output Current Max:120mA; Switching Frequency:1MHz; No. of Outputs:4Outputs; MSL:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1159040-CAT3604VHV4-GT2 | CAT3604VHV4-GT2TR-ND | 137-CAT3604VHV4-GT2 | CAT3604VHV4-GT2 | CAT3604VHV4-GT2 | CAT3604VHV4-GT2 | 06R0962 |
| Product Name | PMIC - PMIC - LED Drivers - CAT3604VHV4-GT2 | LED Drivers | 1.3MHz 5.5V LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Ic, Led Driver, Charge Pump, Tqfn-16, Full Reel; Device Topology Onsemi |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||||
| Output Current | 25 milliamps | 25 milliamps | 120 milliamps | ||||
| Features | RoHS Compliant | RoHS Compliant |