onsemi PMIC - PMIC - LED Drivers - CAT3604HV4-T2 CAT3604HV4-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 102362-CAT3604HV4-T2 Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: Analog, PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 102362-CAT3604HV4-T2 Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: Analog, PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - CAT3604HV4-T2 - 102362-CAT3604HV4-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - CAT3604HV4-T2
102362-CAT3604HV4-T2
PMIC - PMIC - LED Drivers - CAT3604HV4-T2 102362-CAT3604HV4-T2
Manufacturer: ON Semiconductor Win Source Part Number: 102362-CAT3604HV4-T2 Packaging: Cut Reel Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: Analog, PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-TQFN (4x4) Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 30mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 102362-CAT3604HV4-T2
Packaging: Cut Reel
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TQFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 30mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - CAT3604HV4-T2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
CAT3604HV4-T2
PMIC - LED Drivers CAT3604HV4-T2
IC LED DRVR WHITE BCKLGT 16-TQFN

IC LED DRVR WHITE BCKLGT 16-TQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - CAT3604HV4-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
CAT3604HV4-T2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers CAT3604HV4-T2
IC LED DRVR WHITE BCKLGT 16-TQFN

IC LED DRVR WHITE BCKLGT 16-TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 102362-CAT3604HV4-T2 CAT3604HV4-T2 CAT3604HV4-T2
Product Name PMIC - PMIC - LED Drivers - CAT3604HV4-T2 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3464A LED Driver with Dynamic Headroom Control and Thermal Control Interfaces - LM3464AMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
6 suppliers
LED Drivers - 620-1219-5-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.5 volts
Output Current 75.5 milliamps
View Details
5 suppliers
Led Driver, 0.01A, Sot-23-3; Device Topology Nexperia - 98Y2298 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 18 volts
View Details
Integrated Circuits (ICs) Power Management (PMIC) LED Drivers -  - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Package Type SOT-23-6
View Details
7 suppliers