onsemi Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS04EVP2GT4A CAT34TS04EVP2GT4A

Description
Manufacturer: ON Semiconductor Win Source Part Number: 810182-CAT34TS04EVP2 GT4A Packaging: Reel Mounting Style: Surface Mount Features: Output Switch, Programmable Limit, Programmable Resolution, Standby Mode Output Type: I²C/SMBus Test Condition: 75°C ~ 95°C (-20°C ~ 125°C) Part Status: Obsolete (End Of Life) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Temperature Range - Operating: -45°C ~ 130°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 5.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 810182-CAT34TS04EVP2 GT4A Packaging: Reel Mounting Style: Surface Mount Features: Output Switch, Programmable Limit, Programmable Resolution, Standby Mode Output Type: I²C/SMBus Test Condition: 75°C ~ 95°C (-20°C ~ 125°C) Part Status: Obsolete (End Of Life) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Temperature Range - Operating: -45°C ~ 130°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS04EVP2GT4A - 810182-CAT34TS04EVP2GT4A - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS04EVP2GT4A
810182-CAT34TS04EVP2GT4A
Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS04EVP2GT4A 810182-CAT34TS04EVP2GT4A
Manufacturer: ON Semiconductor Win Source Part Number: 810182-CAT34TS04EVP2 GT4A Packaging: Reel Mounting Style: Surface Mount Features: Output Switch, Programmable Limit, Programmable Resolution, Standby Mode Output Type: I²C/SMBus Test Condition: 75°C ~ 95°C (-20°C ~ 125°C) Part Status: Obsolete (End Of Life) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Temperature Range - Operating: -45°C ~ 130°C Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 810182-CAT34TS04EVP2GT4A
Packaging: Reel
Mounting Style: Surface Mount
Features: Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Output Type: I²C/SMBus
Test Condition: 75°C ~ 95°C (-20°C ~ 125°C)
Part Status: Obsolete (End Of Life)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Temperature Range - Operating: -45°C ~ 130°C
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.2V ~ 5.5V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - CAT34TS04EVP2GT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
CAT34TS04EVP2GT4A
Sensors, Transducers - Temperature Sensors - Analog and Digital Output CAT34TS04EVP2GT4A
SENSOR DIGITAL -20C-125C

SENSOR DIGITAL -20C-125C

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 810182-CAT34TS04EVP2GT4A CAT34TS04EVP2GT4A
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS04EVP2GT4A Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1125LUA-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Thermal gas flow sensor FS2 - FS2T.0.1E.025 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Enamelled copper wire
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details