onsemi Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS02VP2GT4C CAT34TS02VP2GT4C

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159037-CAT34TS02VP2 GT4C Packaging: Reel - TR Operating Temperature Range: -45°C ~ 130°C Features: Output Switch, Programmable Limit, Programmable Resolution, Standby Mode Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 3.3V Test Condition: 75°C ~ 95°C (-20°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: CAT34TS02 Categories: Sensors, Transducers Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TDFN (2x3) Alternative Parts (Cross-Reference): SE97TP/S901; MCP9805-BE/MC; MCP9805T-BE/MC; Introduction Date: August 04, 2008 ECCN: EAR99 Country of Origin: Thailand Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1159037-CAT34TS02VP2 GT4C Packaging: Reel - TR Operating Temperature Range: -45°C ~ 130°C Features: Output Switch, Programmable Limit, Programmable Resolution, Standby Mode Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 3.3V Test Condition: 75°C ~ 95°C (-20°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: CAT34TS02 Categories: Sensors, Transducers Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TDFN (2x3) Alternative Parts (Cross-Reference): SE97TP/S901; MCP9805-BE/MC; MCP9805T-BE/MC; Introduction Date: August 04, 2008 ECCN: EAR99 Country of Origin: Thailand Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS02VP2GT4C - 1159037-CAT34TS02VP2GT4C - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS02VP2GT4C
1159037-CAT34TS02VP2GT4C
Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS02VP2GT4C 1159037-CAT34TS02VP2GT4C
Manufacturer: ON Semiconductor Win Source Part Number: 1159037-CAT34TS02VP2 GT4C Packaging: Reel - TR Operating Temperature Range: -45°C ~ 130°C Features: Output Switch, Programmable Limit, Programmable Resolution, Standby Mode Package: 8-WFDFN Exposed Pad Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 3.3V Test Condition: 75°C ~ 95°C (-20°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Family Name: CAT34TS02 Categories: Sensors, Transducers Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-TDFN (2x3) Alternative Parts (Cross-Reference): SE97TP/S901; MCP9805-BE/MC; MCP9805T-BE/MC; Introduction Date: August 04, 2008 ECCN: EAR99 Country of Origin: Thailand Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1159037-CAT34TS02VP2GT4C
Packaging: Reel - TR
Operating Temperature Range: -45°C ~ 130°C
Features: Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 3.3V
Test Condition: 75°C ~ 95°C (-20°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Family Name: CAT34TS02
Categories: Sensors, Transducers
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TDFN (2x3)
Alternative Parts (Cross-Reference): SE97TP/S901; MCP9805-BE/MC; MCP9805T-BE/MC;
Introduction Date: August 04, 2008
ECCN: EAR99
Country of Origin: Thailand
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - CAT34TS02VP2GT4COSCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
CAT34TS02VP2GT4COSCT-ND
Analog and Digital Output CAT34TS02VP2GT4COSCT-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)

Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - CAT34TS02VP2GT4COSDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
CAT34TS02VP2GT4COSDKR-ND
Analog and Digital Output CAT34TS02VP2GT4COSDKR-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)

Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - CAT34TS02VP2GT4COSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
CAT34TS02VP2GT4COSTR-ND
Analog and Digital Output CAT34TS02VP2GT4COSTR-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)

Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)

Buy Now Datasheet
Analog and Digital Output - CAT34TS02VP2GT4C - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
CAT34TS02VP2GT4C
Analog and Digital Output CAT34TS02VP2GT4C
SENSOR DIGITAL -20C-125C 8TDFN

SENSOR DIGITAL -20C-125C 8TDFN

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - CAT34TS02VP2GT4C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
CAT34TS02VP2GT4C
Sensors, Transducers - Temperature Sensors - Analog and Digital Output CAT34TS02VP2GT4C
SENSOR DIGITAL -20C-125C 8TDFN

SENSOR DIGITAL -20C-125C 8TDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 1159037-CAT34TS02VP2GT4C CAT34TS02VP2GT4COSCT-ND CAT34TS02VP2GT4C CAT34TS02VP2GT4C
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS02VP2GT4C Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S - 869460-DS1720S - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Motion Sensor ICs - 1897922 - RS Components, Ltd.
Specs
Package / Mounting Dfn
Standards and Certifications RoHS
View Details