onsemi Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS02VP2GT4B CAT34TS02VP2GT4B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 107440-CAT34TS02VP2G T4B Packaging: Reel - TR Features: Output Switch, Programmable Limit, Programmable Resolution, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 130°C Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 3.3V Testing Conditions: 75°C to 95°C (-20°C to 125°C) Alternative Parts (Cross-Reference): STTS2002B2DN3F; CAT34TS02VP2GT4A; AT30TS00-MAH-T; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 107440-CAT34TS02VP2G T4B Packaging: Reel - TR Features: Output Switch, Programmable Limit, Programmable Resolution, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 130°C Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 3.3V Testing Conditions: 75°C to 95°C (-20°C to 125°C) Alternative Parts (Cross-Reference): STTS2002B2DN3F; CAT34TS02VP2GT4A; AT30TS00-MAH-T; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS02VP2GT4B - 107440-CAT34TS02VP2GT4B - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS02VP2GT4B
107440-CAT34TS02VP2GT4B
Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS02VP2GT4B 107440-CAT34TS02VP2GT4B
Manufacturer: ON Semiconductor Win Source Part Number: 107440-CAT34TS02VP2G T4B Packaging: Reel - TR Features: Output Switch, Programmable Limit, Programmable Resolution, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -20°C to 125°C Accuracy - Highest (Lowest): ±1°C (±3°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -45°C to 130°C Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 3.3V Testing Conditions: 75°C to 95°C (-20°C to 125°C) Alternative Parts (Cross-Reference): STTS2002B2DN3F; CAT34TS02VP2GT4A; AT30TS00-MAH-T; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 107440-CAT34TS02VP2GT4B
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Programmable Resolution, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±3°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -45°C to 130°C
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 3.3V
Testing Conditions: 75°C to 95°C (-20°C to 125°C)
Alternative Parts (Cross-Reference): STTS2002B2DN3F; CAT34TS02VP2GT4A; AT30TS00-MAH-T;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - CAT34TS02VP2GT4BOSTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
CAT34TS02VP2GT4BOSTR-ND
Analog and Digital Output CAT34TS02VP2GT4BOSTR-ND
Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)

Temperature Sensor Digital, Local -20°C ~ 125°C 12 b 8-TDFN (2x3)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - CAT34TS02VP2GT4B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
CAT34TS02VP2GT4B
Sensors, Transducers - Temperature Sensors - Analog and Digital Output CAT34TS02VP2GT4B
SENSOR DIGITAL -20C-125C 8TDFN

SENSOR DIGITAL -20C-125C 8TDFN

Supplier's Site
Analog and Digital Output - CAT34TS02VP2GT4B - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
CAT34TS02VP2GT4B
Analog and Digital Output CAT34TS02VP2GT4B
SENSOR DIGITAL -20C-125C 8TDFN

SENSOR DIGITAL -20C-125C 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 107440-CAT34TS02VP2GT4B CAT34TS02VP2GT4BOSTR-ND CAT34TS02VP2GT4B CAT34TS02VP2GT4B
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - CAT34TS02VP2GT4B Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2391716 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Temperature & Humidity Sensor ICs - 1908067P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Analog Temperature Sensor IC TO92 - Tsic 301 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details