onsemi Sensors, Transducers - Temperature Sensors - Analog and Digital Output CAT34TS00VP2GT4A

Description
Win Source Part Number: 1354639-CAT34TS00VP2 GT4A Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -20°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Base Product Number: CAT34 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -20°C ~ 125°C Voltage - Supply: 1.7V ~ 1.9V Output Type: I²C Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Resolution: 12 b Accuracy - Highest (Lowest): ±1°C (±3°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1354639-CAT34TS00VP2 GT4A Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -20°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Base Product Number: CAT34 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -20°C ~ 125°C Voltage - Supply: 1.7V ~ 1.9V Output Type: I²C Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Resolution: 12 b Accuracy - Highest (Lowest): ±1°C (±3°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - CAT34TS00VP2GT4A - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
CAT34TS00VP2GT4A
Sensors, Transducers - Temperature Sensors - Analog and Digital Output CAT34TS00VP2GT4A
Win Source Part Number: 1354639-CAT34TS00VP2 GT4A Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -20°C ~ 125°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Base Product Number: CAT34 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -20°C ~ 125°C Voltage - Supply: 1.7V ~ 1.9V Output Type: I²C Sensor Type: Digital, Local Sensing Temperature - Local: -20°C ~ 125°C Resolution: 12 b Accuracy - Highest (Lowest): ±1°C (±3°C)

Win Source Part Number: 1354639-CAT34TS00VP2GT4A
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -20°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Base Product Number: CAT34
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: -20°C ~ 125°C
Voltage - Supply: 1.7V ~ 1.9V
Output Type: I²C
Sensor Type: Digital, Local
Sensing Temperature - Local: -20°C ~ 125°C
Resolution: 12 b
Accuracy - Highest (Lowest): ±1°C (±3°C)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
CAT34TS00VP2GT4A
Board Mount Temperature Sensors CAT34TS00VP2GT4A
Board Mount Temperature Sensors TEMP SENSOR WITH NO MEMOR

Board Mount Temperature Sensors TEMP SENSOR WITH NO MEMOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number CAT34TS00VP2GT4A CAT34TS00VP2GT4A
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -4 to 257 F (-20 to 125 C)
Unlock Full Specs
to access all available technical data