onsemi Memory IC and Storage Component CAT28LV65N-20

Description
Product overview: CAT28LV65N-20 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28LV65N-20 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: CAT28LV65N-20 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28LV65N-20 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 2020-CAT28LV65N-20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT28LV65N-20
Memory IC and Storage Component 2020-CAT28LV65N-20
Product overview: CAT28LV65N-20 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28LV65N-20 can be used for catalog matching and distributor lookup.

Product overview: CAT28LV65N-20 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT28LV65N-20 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CAT28LV65N-20 - 1051184-CAT28LV65N-20 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT28LV65N-20
1051184-CAT28LV65N-20
Memory - CAT28LV65N-20 1051184-CAT28LV65N-20
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051184-CAT28LV65N-2 0 Mounting: SMD (SMT) Memory Size: 8 kB Interface: Parallel Access Time: 200 ns Categories: Memory Case / Package: PLCC Alternative Parts (Cross-Reference): CAT28LV65N-20CAT28LV 65N20; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051184-CAT28LV65N-20
Mounting: SMD (SMT)
Memory Size: 8 kB
Interface: Parallel
Access Time: 200 ns
Categories: Memory
Case / Package: PLCC
Alternative Parts (Cross-Reference): CAT28LV65N-20CAT28LV65N20;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 2020-CAT28LV65N-20 1051184-CAT28LV65N-20
Product Name Memory IC and Storage Component Memory - CAT28LV65N-20
Access Time 200 ns 200 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821404VXF - 5962R1821404VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details