8KX8 EEPROM 3V, 250ns, PDSO28, SOIC-28 Product overview: CAT28LV65J-25 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT28LV65J-25 can be used for catalog matching and distributor lookup.
EEPROM, 8KX8, 250ns, Parallel, CMOS, PDSO28
EEPROM Memory IC 64Kbit 250 ns 28-SOIC
IC EEPROM 64KBIT 28SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT28LV65J-25 | CAT28LV65J-25 | CAT28LV65J-25 | CAT28LV65J-25 |
| Product Name | 3V SOIC Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 250 ns | 250 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; SOIC | SOIC; SOIC28 | SOIC; 28-SOIC (0.295\", 7.50mm Width) |